1SCA105473R1001详情
ABB 1SCA105473R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
1250
Degree of protection (IP), front side
IP20
Type of electrical connection of main circuit
Bolt connection
0个相似型号
1SCA105473R1001拓展信息








哦! 它是空的。