注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥33079.896468
10
¥31992.162929
25
¥31769.774509
50
¥31548.931986
100
¥30900.031327
500
¥28690.836888
1SCA108038R1001详情
ABB 1SCA108038R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Rated operating voltage
220 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
1
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0







哦! 它是空的。