1SCA114581R1001详情
ABB 1SCA114581R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
IDEC
Brand
IDEC
Touch Panel
无触摸屏
Type of electrical connection of main circuit
Cable clamp
Degree of protection (IP), front side
IP20
Rated permanent current Iu
32
Type of control element
Short thumb-grip
子类别
Displays
产品类别
LED显示器
产品类别
LED Displays & Accessories
1SCA114581R1001拓展信息
ABB
ABB








哦! 它是空的。