1SCA115228R1001详情
ABB 1SCA115228R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Degree of protection (IP), front side
IP20
Rated permanent current Iu
63
Type of control element
Short thumb-grip
0个相似型号
1SCA115228R1001拓展信息
T8VBF3JE000000XX
ABB
1SCA022701R0700
ABB








哦! 它是空的。