1SCA115666R1001详情
ABB 1SCA115666R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP40
Rated permanent current Iu
100
Type of control element
Short thumb-grip
0个相似型号
1SCA115666R1001拓展信息
2CPX046013R9999
ABB
1SDA066997R1
ABB








哦! 它是空的。