1SCA121456R1001详情
ABB 1SCA121456R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device fixed built-in technique
Manufacturer
ABB
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
1000 - 1000
Rated permanent current Iu
32
Type of control element
Toggle
Type of electrical connection of main circuit
Screw connection








哦! 它是空的。