注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥13211.519743
10
¥12777.098394
25
¥12688.280432
50
¥12600.079876
100
¥12340.920543
500
¥11458.607745
1SCA123582R1001详情
ABB 1SCA123582R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device plug-in technique
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0







哦! 它是空的。