1SCA125094R1001详情
ABB 1SCA125094R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Device construction
Complete device in housing
Rated permanent current Iu
16
Type of electrical connection of main circuit
Screw connection








哦! 它是空的。