1SCA125866R1001详情
ABB 1SCA125866R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (NEMA)
1
Degree of protection (IP), front side
IP00
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
1000 - 1000
Type of electrical connection of main circuit
Bolt connection
1SCA125866R1001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。