注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥929.885427
10
¥877.250404
100
¥827.594721
500
¥780.749735
1000
¥736.556356
1SCA131730R1001详情
ABB 1SCA131730R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Device construction
Complete device in housing
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0







哦! 它是空的。