1SCA138208R1001详情
ABB 1SCA138208R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SCA138208R1001
Manufacturer
ABB
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
24 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP2X
Rated operation power at AC-3, 400 V
75
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
1SCA138208R1001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。