1SCA152719R1001详情
ABB 1SCA152719R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
Other
Device construction
Complete device in housing
Rated permanent current Iu
25
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
2








哦! 它是空的。