1SCA153619R1001详情
ABB 1SCA153619R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Number of auxiliary contacts as normally open contact
0
Rated operation current Ie at AC-3, 400 V
1250
Rated permanent current Iu
1250
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
0个相似型号
1SCA153619R1001拓展信息








哦! 它是空的。