1SDA044891R1详情
ABB 1SDA044891R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
2500 - 25000
Degree of protection (IP)
IP00
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1000 - 2500
Rated permanent current Iu
2500
Type of electrical connection of main circuit
Screw connection
With integrated under voltage release
无
1SDA044891R1拓展信息








哦! 它是空的。