1SDA045162R1详情
ABB 1SDA045162R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP2X
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2500
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
0个相似型号








哦! 它是空的。