1SDA050919R1详情
ABB 1SDA050919R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
777504
Approvals
CCC, cUL, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
RoHS
Non-Compliant
终端
Screw
类型
PNOZ XV2P
应用
E-Stop Pushbuttons, Limit Switches, Safety Gates
电源电压
24 VDC
端子样式
Plug-in
标准
EN60204-1, EN954-1, VDE0113-1
1SDA050919R1拓展信息








哦! 它是空的。