1SDA051368R1详情
ABB 1SDA051368R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VG7441RT+3008E
Manufacturer
Johnson Controls
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
连接类型
Threaded
1SDA051368R1拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。