1SDA054038R1详情
ABB 1SDA054038R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
44A395967-102
Manufacturer
GE
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
250 - 2500
Type of electrical connection of main circuit
Bolt connection
Mounting Styles
固定式
系列
1SDA05
额定电流
250A
极数
4
1SDA054038R1拓展信息
ABB
ABB








哦! 它是空的。