1SDA054121R1详情
ABB 1SDA054121R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
Cornell Dubilier
Brand
Cornell Dubilier - CDE
RoHS
Details
Manufacturer Part Number
1SDA054121R1
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
320 - 3200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
128 - 320
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
320
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
系列
THAS
子类别
Capacitors
产品类别
电解电容器
产品类别
Aluminum Electrolytic Capacitors - Radial Leaded








哦! 它是空的。