1SDA054180R1详情
ABB 1SDA054180R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tray
厂商
KYOCERA AVX
Product Status
活跃
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
320 - 320
Number of auxiliary contacts as normally open contact
0
Overload release current setting
14 - 20
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
系列
*
1SDA054180R1拓展信息








哦! 它是空的。