1SDA054182R1详情
ABB 1SDA054182R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
102536
厂商
TE Connectivity AMP 连接器
Product Status
活跃
For Use With/Related Products
AMPMODU MT Series
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
500 - 500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
系列
AMPMODU MT
定位的数量
28
配件类型
Cap (Cover)
特征
-
1SDA054182R1拓展信息








哦! 它是空的。