1SDA054213R1详情
ABB 1SDA054213R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
1250 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
112 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1SDA054213R1拓展信息








哦! 它是空的。