1SDA054250R1详情
ABB 1SDA054250R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
18-UFQFN Exposed Pad
供应商器件包装
18-QFN (3x3)
RoHS
Non-Compliant
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
140 - 200
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1000 - 2000
Type of electrical connection of main circuit
Bolt connection
系列
*
包装
Tape & Reel (TR)
零件状态
活跃
1SDA054250R1拓展信息








哦! 它是空的。