1SDA054273R1详情
ABB 1SDA054273R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Radial Round
Manufacturer Part Number
HCKS600D050R440850Z
Manufacturer
Hartland Controls
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
140 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
组成
Electrolytic
电容量
60/5 MicroFarads
1SDA054273R1拓展信息








哦! 它是空的。