1SDA054297R1详情
ABB 1SDA054297R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6 - 20
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
25
Material quality
Other
Shock resistant
有
Model
Straight
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
600 - 1400
Number of auxiliary contacts as normally open contact
0
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1SDA054297R1拓展信息








哦! 它是空的。