1SDA054298R1详情
ABB 1SDA054298R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Xilinx
Brand
Xilinx
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
750 - 1750
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
子类别
SOC - Systems on a Chip
产品类别
SoC FPGA
1SDA054298R1拓展信息








哦! 它是空的。