1SDA054404R1详情
ABB 1SDA054404R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
630
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
252 - 630
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
630 - 5985
Type of electrical connection of main circuit
Bolt connection
1SDA054404R1拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。