1SDA054475R1详情
ABB 1SDA054475R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
固定式
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
2500 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
350 - 500
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
系列
*
零件状态
活跃
额定电流
500A
极数
3P+N
1SDA054475R1拓展信息
ABB
ABB








哦! 它是空的。