1SDA058151R1详情
ABB 1SDA058151R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
400
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
160 - 400
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
400 - 4000
Type of electrical connection of main circuit
Bolt connection
1SDA058151R1拓展信息








哦! 它是空的。