1SDA059054R1详情
ABB 1SDA059054R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Part # Aliases
1-1625893-5
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
Type of electrical connection of main circuit
Rail connection
Rated operating voltage
24 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
系列
ROX
包装
Bulk
子类别
Resistors
技术
金属氧化物
产品类别
金属氧化物电阻器
产品
金属氧化膜电阻器
特征
-
产品类别
金属氧化物电阻器
1SDA059054R1拓展信息








哦! 它是空的。