1SDA059060R1详情
ABB 1SDA059060R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
IDEC
Brand
IDEC
Touch Panel
无触摸屏
Type of electrical connection of main circuit
Bolt connection
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Degree of protection (NEMA)
Other
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
2000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
子类别
Displays
产品类别
LED显示器
产品类别
LED Displays & Accessories
1SDA059060R1拓展信息








哦! 它是空的。