1SDA061701R1详情
ABB 1SDA061701R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
1200 - 9600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
1SDA061701R1拓展信息








哦! 它是空的。