1SDA062017R1详情
ABB 1SDA062017R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
945 - 9450
Number of auxiliary contacts as normally open contact
2
Overload release current setting
252 - 630
Degree of protection (IP)
IP2X
Rated permanent current Iu
630
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
无
1SDA062017R1拓展信息








哦! 它是空的。