1SDA062063R1详情
ABB 1SDA062063R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP30
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
0个相似型号
1SDA062063R1拓展信息








哦! 它是空的。