1SDA062309R1详情
ABB 1SDA062309R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1200 - 12000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
320 - 800
Degree of protection (IP)
IP2X
Rated permanent current Iu
800
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
无
1SDA062309R1拓展信息








哦! 它是空的。