1SDA062331R1详情
ABB 1SDA062331R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
安德森电源产品
Brand
安德森电源产品
RoHS
Details
Type of electrical connection of main circuit
Bolt connection
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
2
Type of control element
Push button
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP2X
Overload release current setting
320 - 800
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
1200 - 12000
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
1SDA062331R1拓展信息








哦! 它是空的。