1SDA063553R1详情
ABB 1SDA063553R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
功能
Power-cut-out switch
0个相似型号
1SDA063553R1拓展信息








哦! 它是空的。