1SDA063554R1详情
ABB 1SDA063554R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
068999
厂商
Molex
Product Status
活跃
Manufacturer Part Number
1SDA063554R1
Manufacturer
ABB
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
系列
*
功能
Power-cut-out switch
1SDA063554R1拓展信息








哦! 它是空的。