1SDA067226R1详情
ABB 1SDA067226R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Tmax XT
For Use With
Tmax XT
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
配件类型
Trip Unit
0个相似型号
1SDA067226R1拓展信息








哦! 它是空的。