1SDA067533R1详情
ABB 1SDA067533R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
0个相似型号
1SDA067533R1拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S504UC-B40
ABB Control
S503-K0.21
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3VFKWB00B000XN
ABB Control








哦! 它是空的。