1SDA067541R1详情
ABB 1SDA067541R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tradename
FRED Pt
RoHS
Details
Brand
Vishay Semiconductors
Manufacturer
Vishay
Factory Pack QuantityFactory Pack Quantity
800
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
20 - 20
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1.4 - 2
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
系列
FRED Pt
子类别
Diodes & Rectifiers
技术
Si
产品类别
Schottky Diodes & Rectifiers
产品类别
Schottky Diodes & Rectifiers
1SDA067541R1拓展信息








哦! 它是空的。