1SDA067542R1详情
ABB 1SDA067542R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
25 - 25
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1.75 - 2.5
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
包装
Reel
子类别
PMIC - Power Management ICs
产品类别
开关稳压器
产品类别
开关稳压器
1SDA067542R1拓展信息








哦! 它是空的。