1SDA067545R1详情
ABB 1SDA067545R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
50 - 50
Number of auxiliary contacts as normally open contact
0
Overload release current setting
3.5 - 5
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1SDA067545R1拓展信息








哦! 它是空的。