1SDA068524R1详情
ABB 1SDA068524R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Fused
无
Manufacturer
API技术
Brand
API Technologies - Spectrum Control
RoHS
Details
Filtered
未过滤
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
160 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
子类别
动力输入
开关功能
未切换
产品类别
交流电源输入模块
产品
Inlets
产品类别
交流电源输入模块
1SDA068524R1拓展信息








哦! 它是空的。