1SDA069823R1详情
ABB 1SDA069823R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
240-UDIMM
Memory Types
DDR3 SDRAM
Type of electrical connection of main circuit
Bolt connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
系列
--
零件状态
活跃
内存大小
8GB
速度
1066MT/s
1SDA069823R1拓展信息








哦! 它是空的。