1SDA071013R1详情
ABB 1SDA071013R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
260-UDIMM
Memory Types
DDR4 SDRAM
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
2400 - 24000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
系列
--
零件状态
活跃
内存大小
8GB
速度
2133MT/s
1SDA071013R1拓展信息








哦! 它是空的。