1SDA071080R1详情
ABB 1SDA071080R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
MAGN-A-PAK
Manufacturer Part Number
VS-VSKV250-08PBF
Approvals
UL
Manufacturer
Vishay
RoHS
有
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
3750 - 37500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1000 - 2500
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
电路
SCR Ctr Tap Com Anode w/ aux Cath
1SDA071080R1拓展信息








哦! 它是空的。