1SDA071359R1详情
ABB 1SDA071359R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
945 - 9450
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1SDA071359R1拓展信息








哦! 它是空的。