1SDA071523R1详情
ABB 1SDA071523R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PCB 安装
Manufacturer Part Number
38.2519
Approvals
UR
Manufacturer
Altech
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
1200 - 12000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
组成
Polyamide
颜色
浅灰色
层数
1
极数
19
温度范围
-22 to 221 Degrees F
连接类型
弹簧夹子
1SDA071523R1拓展信息








哦! 它是空的。