1SDA071608R1详情
ABB 1SDA071608R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
本体材质
Brass
Insulator Material
PTFE
Package Type
Individual Bag
Coupling Mechanism
Threaded
Contact Materials
Brass
Cable Types
LMR-100 M17/119-RG174 RG-174 RG-188 RG-188A RG-316
Mounting
Bulkhead - Rear Mount
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
1875 - 18750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
操作温度
-65C to +165C
零件状态
活跃
性别
Jack
方向
Straight
触点表面处理
Gold
终端样式
Cable - Solder
阻抗
50
配套周期
500
触点终端
Solder
本体饰面
白青铜
电缆组件
B
产品类别
connectors
1SDA071608R1拓展信息








哦! 它是空的。